TE Connectivity Quick Connects, Quick Disconnect Connectors 2-521103-2

Description
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 2-521103-2-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
2-521103-2-ND
Quick Connects, Quick Disconnect Connectors 2-521103-2-ND
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365094-2-521103-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365094-2-521103-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365094-2-521103-2
Win Source Part Number: 1365094-2-521103-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Package: Bulk Product Status: Active Base Product Number: 521103 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.793" (20.14mm) Color: Red Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.135" (3.43mm)

Win Source Part Number: 1365094-2-521103-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast
Package: Bulk
Product Status: Active
Base Product Number: 521103
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 0.793" (20.14mm)
Color: Red
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.135" (3.43mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-521103-2
Electronic Connector 392-2-521103-2
Fast 187 Tab Terminal, Brass/Tin, Red Nylon Insulated, 18-22AWG Product overview: 2-521103-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-521103-2 can be used for catalog matching and distributor lookup.

Fast 187 Tab Terminal, Brass/Tin, Red Nylon Insulated, 18-22AWG Product overview: 2-521103-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-521103-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-521103-2
Terminals 2-521103-2
Terminals TAB 22-18AWG .187 .187 x .020

Terminals TAB 22-18AWG .187 .187 x .020

Buy Now Datasheet
Terminal, Male Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity - 33B6727 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
33B6727
Terminal, Male Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 33B6727
TERMINAL, MALE DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:RedRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet
2-521103-2 Rohs Compliant Amp - Te Connectivity - 82AC1164 - Newark, An Avnet Company
Chicago, IL, United States
2-521103-2 Rohs Compliant Amp - Te Connectivity
82AC1164
2-521103-2 Rohs Compliant Amp - Te Connectivity 82AC1164
2-521103-2 ROHS COMPLIANT: YES

2-521103-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-521103-2-ND 1365094-2-521103-2 392-2-521103-2 2-521103-2 33B6727 82AC1164
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Terminal, Male Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 2-521103-2 Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products