"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Fast 187 Male Tab Terminal, 22-18 AWG, Red Nylon Insulated, Tin Plated Brass Product overview: 2-521102-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-521102-2 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 6-WFDFN Exposed Pad, 6-MLF
Product Status: Obsolete
Terminal Type: Oval
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.032" (0.81mm)
Length - Overall: 0.807" (20.50mm)
Termination: Solder
TERMINAL, MALE DISCONNECT, 0.187IN, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
ULTRA-FAST 187 ASY Tab 22-18 TPBR RoHS Compliant: Yes
MALE DISCONNECT, 4.75MM, 22-18AWG, RED ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101126CT-ND | 392-2-521102-2 | 33B6726 | 63W2332 | |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors,Interconnects | Terminal, Male Disconnect, 0.187In, Red; Product Range Amp - Te Connectivity | Ultra-Fast 187 Asy Tab 22-18 Tpbr Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug |