TE Connectivity Terminals - 2-521055-2 2-521055-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054574-2-521055-2 Packaging: Reel - TR Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Gender: Male Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.060" to 0.135" (1.52mm to 3.43mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054574-2-521055-2 Packaging: Reel - TR Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Gender: Male Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.060" to 0.135" (1.52mm to 3.43mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 2-521055-2 - 054574-2-521055-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 2-521055-2
054574-2-521055-2
Terminals - 2-521055-2 054574-2-521055-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054574-2-521055-2 Packaging: Reel - TR Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Gender: Male Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.060" to 0.135" (1.52mm to 3.43mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 054574-2-521055-2
Packaging: Reel - TR
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Gender: Male
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.855" (21.72mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.060" to 0.135" (1.52mm to 3.43mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A104011CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104011CT-ND
Quick Connects, Quick Disconnect Connectors A104011CT-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A104011TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104011TR-ND
Quick Connects, Quick Disconnect Connectors A104011TR-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-521055-2
Electronic Connector 392-2-521055-2
Red Insulated Male Tab Terminal, 22-18 AWG, Tin Plated Brass Product overview: 2-521055-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-521055-2 can be used for catalog matching and distributor lookup.

Red Insulated Male Tab Terminal, 22-18 AWG, Tin Plated Brass Product overview: 2-521055-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-521055-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-521055-2
Terminals 2-521055-2
Terminals 22-18 RED FASTON TAB Reel of 1400

Terminals 22-18 RED FASTON TAB Reel of 1400

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity - 97B0291 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity
97B0291
Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity 97B0291
TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Ultrafast 250 Assy Tab 22-18 Awg Tpbr Amp - Te Connectivity - 76AC3500 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast 250 Assy Tab 22-18 Awg Tpbr Amp - Te Connectivity
76AC3500
Ultrafast 250 Assy Tab 22-18 Awg Tpbr Amp - Te Connectivity 76AC3500
ULTRAFAST 250 ASSY TAB 22-18 AWG TPBR

ULTRAFAST 250 ASSY TAB 22-18 AWG TPBR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 054574-2-521055-2 A104011CT-ND 392-2-521055-2 2-521055-2 97B0291 76AC3500
Product Name Terminals - 2-521055-2 Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity Ultrafast 250 Assy Tab 22-18 Awg Tpbr Amp - Te Connectivity
Termination Crimp Tab Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-3247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers