TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520979-2

Description
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A104010TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104010TR-ND
Quick Connects, Quick Disconnect Connectors A104010TR-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A104010CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104010CT-ND
Quick Connects, Quick Disconnect Connectors A104010CT-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity - 33B6724 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity
33B6724
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity 33B6724
TERMINAL, FEMALE DISCONNECT, 0.125IN RED; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.125IN RED; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-520979-2
Terminals 2-520979-2
Terminals NYL-REC 22-18

Terminals NYL-REC 22-18

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104010TR-ND 33B6724 2-520979-2
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data