TE Connectivity Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity 2-520979-2.

Description
TERMINAL, FEMALE DISCONNECT, 0.125IN RED; PRODUCT RANGE:ULTRA-FAST PLUS FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:TRANSPARENT ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.125IN RED; PRODUCT RANGE:ULTRA-FAST PLUS FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:TRANSPARENT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity - 28AC7792 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity
28AC7792
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity 28AC7792
TERMINAL, FEMALE DISCONNECT, 0.125IN RED; PRODUCT RANGE:ULTRA-FAST PLUS FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:TRANSPARENT ROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 0.125IN RED; PRODUCT RANGE:ULTRA-FAST PLUS FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:TRANSPARENT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7792
Product Name Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details