TE Connectivity Product Range Amp - Te Connectivity 2-520932-2.

Description
Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 26AC6338 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
26AC6338
Product Range Amp - Te Connectivity 26AC6338
Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:Red RoHS Compliant: Yes

Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6338
Product Name Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products