Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Terminal Type: Oval
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.047" (1.19mm)
Length - Overall: 0.807" (20.50mm)
Termination: Solder
Insulated Receptacle, Brass, Tin Plated, 22-18 AWG, Red Product overview: 2-520932-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520932-2 can be used for catalog matching and distributor lookup.
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
TERMINAL, FEMALE DISCONNECT, 3.18MM, RED; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Terminals 110 ULTRA-FAST PLUS Reel of 3000
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-2-520932-2 | A27844TR-ND | 70C3815 | 2-520932-2 | |
| Product Name | Connectors,Interconnects | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity | Terminals |
| Termination | Solder | Receptacle | Crimp | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |