Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333835-2-520856-2
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,700
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27841-ND,A27841TR,-
Base Product Number: 520856
RoHS Status: RoHS Compliant
Fast Receptacle, Brass/Tin, 18-22AWG, 6.35mm Tab, Insulated Product overview: 2-520856-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520856-2 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
TERMINAL, FLAG DISCONNECT, RECEPTACLE, 6.35MM, CRIMP; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM ROHS COMPLIANT: YES
Terminals .25 ULTRA-FAST FLG Reel of 1700
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333835-2-520856-2 | 392-2-520856-2 | A27841CT-ND | 70C3814 | 70AH7304 | 2-520856-2 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminal, Flag Disconnect, Receptacle, 6.35Mm, Crimp; Product Range Amp - Te Connectivity | Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity | Terminals |
| Termination | Crimp | Receptacle | Crimp |