TE Connectivity Electronic Connector 2-520409-2

Description
ULTRA-FAST 187 ASY REC 22-18 TPBR Product overview: 2-520409-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520409-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ULTRA-FAST 187 ASY REC 22-18 TPBR Product overview: 2-520409-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520409-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-2-520409-2
Electronic Connector 392-2-520409-2
ULTRA-FAST 187 ASY REC 22-18 TPBR Product overview: 2-520409-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520409-2 can be used for catalog matching and distributor lookup.

ULTRA-FAST 187 ASY REC 22-18 TPBR Product overview: 2-520409-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520409-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27846-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27846-ND
Quick Connects, Quick Disconnect Connectors A27846-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminals - 2-520409-2 - 761962-2-520409-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 2-520409-2
761962-2-520409-2
Terminals - 2-520409-2 761962-2-520409-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761962-2-520409-2 Series: Ultra-Fast Plus Packaging: Bulk Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.060" ~ 0.135" (1.52mm ~ 3.43mm) Family Name: 520409 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 19600-1302; DNF14-188FI-M; 19002-0008; ; Introduction Date: September 21, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761962-2-520409-2
Series: Ultra-Fast Plus
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.855" (21.72mm)
Insulation: Fully Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.060" ~ 0.135" (1.52mm ~ 3.43mm)
Family Name: 520409
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 19600-1302; DNF14-188FI-M; 19002-0008; ;
Introduction Date: September 21, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-520409-2
Terminals 2-520409-2
Terminals INSULATED RECP 22-18 .187 X .020

Terminals INSULATED RECP 22-18 .187 X .020

Buy Now Datasheet
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity - 90F3719 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
90F3719
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 90F3719
TERMINAL, FEMALE DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast Plus FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast Plus FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
CONN QC RCPT 18-22AWG 0.187 - 792-2-520409-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 18-22AWG 0.187
792-2-520409-2
CONN QC RCPT 18-22AWG 0.187 792-2-520409-2
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-520409-2 A27846-ND 761962-2-520409-2 2-520409-2 90F3719 792-2-520409-2
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals - 2-520409-2 Terminals Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity CONN QC RCPT 18-22AWG 0.187
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details