TE Connectivity Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity 2-520407-2.

Description
TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity - 28AC7789 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
28AC7789
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity 28AC7789
TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7789
Product Name Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details