TE Connectivity Electronic Connector 2-520337-2

Description
Right Angle Receptacle, 22-18 AWG, Brass, Tin Plated, Nylon Insulated Product overview: 2-520337-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520337-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Right Angle Receptacle, 22-18 AWG, Brass, Tin Plated, Nylon Insulated Product overview: 2-520337-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520337-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-2-520337-2
Electronic Connector 392-2-520337-2
Right Angle Receptacle, 22-18 AWG, Brass, Tin Plated, Nylon Insulated Product overview: 2-520337-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520337-2 can be used for catalog matching and distributor lookup.

Right Angle Receptacle, 22-18 AWG, Brass, Tin Plated, Nylon Insulated Product overview: 2-520337-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520337-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365073-2-520337-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365073-2-520337-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365073-2-520337-2
Win Source Part Number: 1365073-2-520337-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Package: Bulk Product Status: Active Base Product Number: 520337 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Fully Insulated Color: Red Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.165" (4.19mm)

Win Source Part Number: 1365073-2-520337-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast
Package: Bulk
Product Status: Active
Base Product Number: 520337
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Color: Red
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.165" (4.19mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27835-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27835-ND
Quick Connects, Quick Disconnect Connectors A27835-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-520337-2
Terminals 2-520337-2
Terminals ULTRA FAST FLAG 22-18 AWG

Terminals ULTRA FAST FLAG 22-18 AWG

Buy Now Datasheet
Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity - 90F3711 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
90F3711
Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 90F3711
TERMINAL, FLAG DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.187
Chicago, IL, United States
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.187" X 0.032" Rohs Compliant Amp - Te Connectivity
66H5142
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.187" X 0.032" Rohs Compliant Amp - Te Connectivity 66H5142
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast FASTON Series, 0.187" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast FASTON Series, 0.187" x 0.032" RoHS Compliant: Yes

Supplier's Site Datasheet
CONN QC RCPT 18-22AWG 0.187 - 792-2-520337-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 18-22AWG 0.187
792-2-520337-2
CONN QC RCPT 18-22AWG 0.187 792-2-520337-2
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-520337-2 1365073-2-520337-2 A27835-ND 2-520337-2 90F3711 66H5142 792-2-520337-2
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.187" X 0.032" Rohs Compliant Amp - Te Connectivity CONN QC RCPT 18-22AWG 0.187
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products