TE Connectivity Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 2-520337-2.

Description
TERMINAL, FLAG DISCONNECT, 4.75MM, RED; PRODUCT RANGE:ULTRA-FAST FASTON 187 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FLAG DISCONNECT, 4.75MM, RED; PRODUCT RANGE:ULTRA-FAST FASTON 187 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity - 28AC7787 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
28AC7787
Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 28AC7787
TERMINAL, FLAG DISCONNECT, 4.75MM, RED; PRODUCT RANGE:ULTRA-FAST FASTON 187 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

TERMINAL, FLAG DISCONNECT, 4.75MM, RED; PRODUCT RANGE:ULTRA-FAST FASTON 187 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7787
Product Name Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details