TE Connectivity Electronic Connector 2-520336-2

Description
Right Angle Receptacle, 22-18 AWG, Brass, Tin Plated, Red Nylon Product overview: 2-520336-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520336-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Right Angle Receptacle, 22-18 AWG, Brass, Tin Plated, Red Nylon Product overview: 2-520336-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520336-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-2-520336-2
Electronic Connector 392-2-520336-2
Right Angle Receptacle, 22-18 AWG, Brass, Tin Plated, Red Nylon Product overview: 2-520336-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520336-2 can be used for catalog matching and distributor lookup.

Right Angle Receptacle, 22-18 AWG, Brass, Tin Plated, Red Nylon Product overview: 2-520336-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520336-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 2-520336-2 - 844387-2-520336-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 2-520336-2
844387-2-520336-2
Terminals - 2-520336-2 844387-2-520336-2
Manufacturer: TE Connectivity Win Source Part Number: 844387-2-520336-2 Series: Ultra-Fast Features: 0.187" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated Package: Reel - TR Mounting: Free Hanging (In-Line), Right Angle Family Name: 520336 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27834, -2-520336-2-SI, Q5208564, 2-520336-2-ND, A27834-ND, A27835TR, 2266-2-520336-2TR, -2-520336-2-CSI, 25203362, A27835CT

Manufacturer: TE Connectivity
Win Source Part Number: 844387-2-520336-2
Series: Ultra-Fast
Features: 0.187" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line), Right Angle
Family Name: 520336
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27834, -2-520336-2-SI, Q5208564, 2-520336-2-ND, A27834-ND, A27835TR, 2266-2-520336-2TR, -2-520336-2-CSI, 25203362, A27835CT

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27835CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27835CT-ND
Quick Connects, Quick Disconnect Connectors A27835CT-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27835TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27835TR-ND
Quick Connects, Quick Disconnect Connectors A27835TR-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-520336-2
Terminals 2-520336-2
Terminals ULTRA FAST FLG REEL Reel of 2200

Terminals ULTRA FAST FLG REEL Reel of 2200

Buy Now Datasheet
CONN QC RCPT 18-22AWG 0.187 - 792-2-520336-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 18-22AWG 0.187
792-2-520336-2
CONN QC RCPT 18-22AWG 0.187 792-2-520336-2
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Supplier's Site
Terminal, Flag Disconnect, 0.187In, Red; Product Range Amp - Te Connectivity - 90F3728 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.187In, Red; Product Range Amp - Te Connectivity
90F3728
Terminal, Flag Disconnect, 0.187In, Red; Product Range Amp - Te Connectivity 90F3728
TERMINAL, FLAG DISCONNECT, 0.187IN, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.187IN, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Flag Disconnect, 0.187In, Red, Full Reel; Product Range Amp - Te Connectivity - 27X7158 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.187In, Red, Full Reel; Product Range Amp - Te Connectivity
27X7158
Terminal, Flag Disconnect, 0.187In, Red, Full Reel; Product Range Amp - Te Connectivity 27X7158
TERMINAL, FLAG DISCONNECT, 0.187IN, RED, FULL REEL; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.187IN, RED, FULL REEL; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 4.75Mm, 22-18Awg, Red Amp - Te Connectivity - 51AK9669 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red Amp - Te Connectivity
51AK9669
Female Disconnect, 4.75Mm, 22-18Awg, Red Amp - Te Connectivity 51AK9669
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-520336-2 844387-2-520336-2 A27835CT-ND 2-520336-2 792-2-520336-2 90F3728 51AK9669
Product Name Electronic Connector Terminals - 2-520336-2 Quick Connects, Quick Disconnect Connectors Terminals CONN QC RCPT 18-22AWG 0.187 Terminal, Flag Disconnect, 0.187In, Red; Product Range Amp - Te Connectivity Female Disconnect, 4.75Mm, 22-18Awg, Red Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details