TE Connectivity Terminal, Flag Disconnect, 0.187In, Red, Full Reel; Product Range Amp - Te Connectivity 2-520336-2.

Description
TERMINAL, FLAG DISCONNECT, 0.187IN, RED, FULL REEL; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.9MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Description
TERMINAL, FLAG DISCONNECT, 0.187IN, RED, FULL REEL; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.9MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 0.187In, Red, Full Reel; Product Range Amp - Te Connectivity - 30AC3756 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.187In, Red, Full Reel; Product Range Amp - Te Connectivity
30AC3756
Terminal, Flag Disconnect, 0.187In, Red, Full Reel; Product Range Amp - Te Connectivity 30AC3756
TERMINAL, FLAG DISCONNECT, 0.187IN, RED, FULL REEL; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.9MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

TERMINAL, FLAG DISCONNECT, 0.187IN, RED, FULL REEL; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.9MM ; TERMINAL TYPE:FEMALE FLAG DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3756
Product Name Terminal, Flag Disconnect, 0.187In, Red, Full Reel; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products