TE Connectivity Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 2-520335-2.

Description
TERMINAL, FLAG DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Description
TERMINAL, FLAG DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity - 26AC6336 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
26AC6336
Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 26AC6336
TERMINAL, FLAG DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6336
Product Name Terminal, Flag Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details