TE Connectivity Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity 2-520306-2.

Description
TERMINAL, FEMALE DISCONNECT, 0.125IN RED; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Description
TERMINAL, FEMALE DISCONNECT, 0.125IN RED; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity - 28AC7786 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity
28AC7786
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity 28AC7786
TERMINAL, FEMALE DISCONNECT, 0.125IN RED; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 0.125IN RED; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7786
Product Name Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Push-in bulkhead connector - NPQM-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Coaxial Adapters - P230A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details