TE Connectivity Electronic Connector 2-520306-2

Description
Fast Receptacle, 22-18 AWG, Brass/Tin, Red Nylon Insulated Product overview: 2-520306-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520306-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast Receptacle, 22-18 AWG, Brass/Tin, Red Nylon Insulated Product overview: 2-520306-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520306-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-2-520306-2
Electronic Connector 392-2-520306-2
Fast Receptacle, 22-18 AWG, Brass/Tin, Red Nylon Insulated Product overview: 2-520306-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520306-2 can be used for catalog matching and distributor lookup.

Fast Receptacle, 22-18 AWG, Brass/Tin, Red Nylon Insulated Product overview: 2-520306-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520306-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333588-2-520306-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333588-2-520306-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333588-2-520306-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333588-2-520306-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 2,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.865" (21.97mm) Insulation: Fully Insulated Tab Width: 0.110" (2.79mm), 0.125" (3.18mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -2-520306-2-SI,A2780 0,2-520306-2-ND,2266 -2-520306-2TR,252030 62,A27800CT,A27800-N D,A27800TR Base Product Number: 520306 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333588-2-520306-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.865" (21.97mm)
Insulation: Fully Insulated
Tab Width: 0.110" (2.79mm), 0.125" (3.18mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -2-520306-2-SI,A27800,2-520306-2-ND,2266-2-520306-2TR,25203062,A27800CT,A27800-ND,A27800TR
Base Product Number: 520306
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27800CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27800CT-ND
Quick Connects, Quick Disconnect Connectors A27800CT-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27800TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27800TR-ND
Quick Connects, Quick Disconnect Connectors A27800TR-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity - 88H0763 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity
88H0763
Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity 88H0763
TERMINAL, FEMALE DISCONNECT, 0.125IN RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.125IN RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Ultra-Fast .110/.125 Asy Rec 22-18 Tpbr Amp - Te Connectivity - 41AJ5812 - Newark, An Avnet Company
Chicago, IL, United States
Ultra-Fast .110/.125 Asy Rec 22-18 Tpbr Amp - Te Connectivity
41AJ5812
Ultra-Fast .110/.125 Asy Rec 22-18 Tpbr Amp - Te Connectivity 41AJ5812
ULTRA-FAST .110/.125 ASY REC 22-18 TPBR

ULTRA-FAST .110/.125 ASY REC 22-18 TPBR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-520306-2
Terminals 2-520306-2
Terminals 110 ULTRA FAST 22-18 Reel of 2000

Terminals 110 ULTRA FAST 22-18 Reel of 2000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-520306-2 1333588-2-520306-2 A27800CT-ND 88H0763 41AJ5812 2-520306-2
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.125In Red; Product Range Amp - Te Connectivity Ultra-Fast .110/.125 Asy Rec 22-18 Tpbr Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A28410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Specs
Connector Type Military Connector
View Details