TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520263-4

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27822TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27822TR-ND
Quick Connects, Quick Disconnect Connectors A27822TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27822CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27822CT-ND
Quick Connects, Quick Disconnect Connectors A27822CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-520263-4
Terminals 2-520263-4
Terminals .25 ULTRA-FAST 22-18 Reel of 2000

Terminals .25 ULTRA-FAST 22-18 Reel of 2000

Buy Now Datasheet
Terminal, Female Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity - 25R6418 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity
25R6418
Terminal, Female Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity 25R6418
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27822TR-ND 2-520263-4 25R6418
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Meter Banana Plug - SALE-9206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details