TERMINAL, FEMALE DISCONNECT, 0.187IN RED; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC7784 |
| Product Name | Terminal, Female Disconnect, 0.187In Red; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 22 AWG |