TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520194-2

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27806-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27806-ND
Quick Connects, Quick Disconnect Connectors A27806-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 2-520194-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520194-2
Quick Connects, Quick Disconnect Connectors 2-520194-2
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Supplier's Site Datasheet
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity - 90F3879 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
90F3879
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 90F3879
TERMINAL, FEMALE DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27806-ND 2-520194-2 90F3879
Product Name Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details