TE Connectivity Terminal, Female Disconnect, 6.35 X 0.81Mm, Red, Crimp; Product Range Amp - Te Connectivity 2-520184-2.

Description
TERMINAL, FEMALE DISCONNECT, 6.35 X 0.81MM, RED, CRIMP; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT ROHS COMPLIANT: YES
Description
TERMINAL, FEMALE DISCONNECT, 6.35 X 0.81MM, RED, CRIMP; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 6.35 X 0.81Mm, Red, Crimp; Product Range Amp - Te Connectivity - 26AC6331 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35 X 0.81Mm, Red, Crimp; Product Range Amp - Te Connectivity
26AC6331
Terminal, Female Disconnect, 6.35 X 0.81Mm, Red, Crimp; Product Range Amp - Te Connectivity 26AC6331
TERMINAL, FEMALE DISCONNECT, 6.35 X 0.81MM, RED, CRIMP; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT ROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 6.35 X 0.81MM, RED, CRIMP; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6331
Product Name Terminal, Female Disconnect, 6.35 X 0.81Mm, Red, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products