TE Connectivity 600V Electronic Connector 2-520184-2

Description
Brass Tin Receptacle Terminal 18-22AWG 600V Red Insulated Product overview: 2-520184-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520184-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Tin Receptacle Terminal 18-22AWG 600V Red Insulated Product overview: 2-520184-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520184-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
392-2-520184-2
600V Electronic Connector 392-2-520184-2
Brass Tin Receptacle Terminal 18-22AWG 600V Red Insulated Product overview: 2-520184-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520184-2 can be used for catalog matching and distributor lookup.

Brass Tin Receptacle Terminal 18-22AWG 600V Red Insulated Product overview: 2-520184-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520184-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27817-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27817-ND
Quick Connects, Quick Disconnect Connectors A27817-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333466-2-520184-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333466-2-520184-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333466-2-520184-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333466-2-520184-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.135" (3.43mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2-520184-2-ND,-2-520 184-2-CSI,-403233752 -SI,-403233752-CSI-N D,25201842,-40323375 2-CSI,-2-520184-2-SI ,-403233752-SI-ND,A2 7817,-403233752-LSI Base Product Number: 520184 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333466-2-520184-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.855" (21.72mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.135" (3.43mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2-520184-2-ND,-2-520184-2-CSI,-403233752-SI,-403233752-CSI-ND,25201842,-403233752-CSI,-2-520184-2-SI,-403233752-SI-ND,A27817,-403233752-LSI
Base Product Number: 520184
RoHS Status: RoHS Compliant

Buy Now Datasheet
Terminal, Female Disconnect, 6.35 X 0.81Mm, Red, Crimp; Product Range Amp - Te Connectivity - 90F3733 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35 X 0.81Mm, Red, Crimp; Product Range Amp - Te Connectivity
90F3733
Terminal, Female Disconnect, 6.35 X 0.81Mm, Red, Crimp; Product Range Amp - Te Connectivity 90F3733
TERMINAL, FEMALE DISCONNECT, 6.35 x 0.81MM, RED, CRIMP; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35 x 0.81MM, RED, CRIMP; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
15J4181
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 15J4181
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 2-520184-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520184-2
Quick Connects, Quick Disconnect Connectors 2-520184-2
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-520184-2
Terminals 2-520184-2
Terminals INSULATED RECP 22-18 .250 x .032

Terminals INSULATED RECP 22-18 .250 x .032

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-520184-2 A27817-ND 1333466-2-520184-2 90F3733 15J4181 2-520184-2 2-520184-2
Product Name 600V Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 6.35 X 0.81Mm, Red, Crimp; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp Crimp
Voltage Rating 600 volts 600 volts
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Connectors Circular, Plastic, Medical Grade - CAB.H08.GLA.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details