TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520182-2

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27804-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27804-ND
Quick Connects, Quick Disconnect Connectors A27804-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-520182-2
Electronic Connector 392-2-520182-2
Brass Receptacle Terminal 18-22AWG Red Nylon Insulated Tin Product overview: 2-520182-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520182-2 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal 18-22AWG Red Nylon Insulated Tin Product overview: 2-520182-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520182-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-520182-2
Terminals 2-520182-2
Terminals INSULATED RECP 22-18 .187 x .020

Terminals INSULATED RECP 22-18 .187 x .020

Buy Now Datasheet
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity - 90F3878 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
90F3878
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 90F3878
TERMINAL, FEMALE DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 4.75MM, RED; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Crimp Terminal, Female, 4.8X0.5Mm; Product Range Amp - Te Connectivity - 15J4180 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Female, 4.8X0.5Mm; Product Range Amp - Te Connectivity
15J4180
Crimp Terminal, Female, 4.8X0.5Mm; Product Range Amp - Te Connectivity 15J4180
CRIMP TERMINAL, FEMALE, 4.8X0.5MM; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

CRIMP TERMINAL, FEMALE, 4.8X0.5MM; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 2-520182-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520182-2
Quick Connects, Quick Disconnect Connectors 2-520182-2
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27804-ND 392-2-520182-2 2-520182-2 90F3878 2-520182-2
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG 18 to 22 AWG
Termination Receptacle Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details