TE Connectivity Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 2-520182-2.

Description
TERMINAL, FEMALE DISCONNECT, 4.75MM, RED; PRODUCT RANGE:ULTRA-FAST FASTON 187 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 4.75MM, RED; PRODUCT RANGE:ULTRA-FAST FASTON 187 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity - 26AC6330 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
26AC6330
Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity 26AC6330
TERMINAL, FEMALE DISCONNECT, 4.75MM, RED; PRODUCT RANGE:ULTRA-FAST FASTON 187 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 4.75MM, RED; PRODUCT RANGE:ULTRA-FAST FASTON 187 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.82MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6330
Product Name Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details