TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520181-4

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A104009CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104009CT-ND
Quick Connects, Quick Disconnect Connectors A104009CT-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A104009TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104009TR-ND
Quick Connects, Quick Disconnect Connectors A104009TR-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-520181-4
Electronic Connector 392-2-520181-4
Quick Disconnect Terminal, 18-22AWG, Red, Insulated, Tin Plated Product overview: 2-520181-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520181-4 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 18-22AWG, Red, Insulated, Tin Plated Product overview: 2-520181-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520181-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Female Quick Disconnect, 18-22Awg/4.75Mm; Product Range Amp - Te Connectivity - 33B6722 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 18-22Awg/4.75Mm; Product Range Amp - Te Connectivity
33B6722
Female Quick Disconnect, 18-22Awg/4.75Mm; Product Range Amp - Te Connectivity 33B6722
FEMALE QUICK DISCONNECT, 18-22AWG/4.75MM; Product Range:Ultra-Fast 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 18-22AWG/4.75MM; Product Range:Ultra-Fast 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-520181-4
Terminals 2-520181-4
Terminals .187 22-18 TPPHBZ Reel of 2700

Terminals .187 22-18 TPPHBZ Reel of 2700

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104009CT-ND 392-2-520181-4 33B6722 2-520181-4
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Female Quick Disconnect, 18-22Awg/4.75Mm; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products