TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 2-520181-2

Description
Win Source Part Number: 1285191-2-520181-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Ultra-Fast Color: Red Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 2,700 Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.135" (3.43mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -403041510-CSI,Q6759 753DD,-403041510-CSI ,-2-42933-5042-SI,-2 -520181-2-SI,-2-4293 3-5042-SI,A27804CT,2 -520181-2,A27803,A27 803,25201812,A27804T R,-2-520181-2-CSI Base Product Number: 520181
Request a Quote Datasheet
Description
Win Source Part Number: 1285191-2-520181-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Ultra-Fast Color: Red Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 2,700 Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.135" (3.43mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -403041510-CSI,Q6759 753DD,-403041510-CSI ,-2-42933-5042-SI,-2 -520181-2-SI,-2-4293 3-5042-SI,A27804CT,2 -520181-2,A27803,A27 803,25201812,A27804T R,-2-520181-2-CSI Base Product Number: 520181
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1285191-2-520181-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1285191-2-520181-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1285191-2-520181-2
Win Source Part Number: 1285191-2-520181-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Ultra-Fast Color: Red Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 2,700 Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.135" (3.43mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -403041510-CSI,Q6759 753DD,-403041510-CSI ,-2-42933-5042-SI,-2 -520181-2-SI,-2-4293 3-5042-SI,A27804CT,2 -520181-2,A27803,A27 803,25201812,A27804T R,-2-520181-2-CSI Base Product Number: 520181

Win Source Part Number: 1285191-2-520181-2
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Ultra-Fast
Color: Red
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,700
Terminal Type: Standard
Length - Overall: 0.855" (21.72mm)
Insulation: Fully Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.135" (3.43mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -403041510-CSI,Q6759753DD,-403041510-CSI,-2-42933-5042-SI,-2-520181-2-SI,-2-42933-5042-SI,A27804CT,2-520181-2,A27803,A27803,25201812,A27804TR,-2-520181-2-CSI
Base Product Number: 520181

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Quick Connects, Quick Disconnect Connectors - A27804CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27804CT-ND
Quick Connects, Quick Disconnect Connectors A27804CT-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27804TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27804TR-ND
Quick Connects, Quick Disconnect Connectors A27804TR-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-2-520181-2
600V Electronic Connector 392-2-520181-2
Ultra-Fast Receptacle, 22-18 AWG, Brass, Tin Plated, 600V Product overview: 2-520181-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520181-2 can be used for catalog matching and distributor lookup.

Ultra-Fast Receptacle, 22-18 AWG, Brass, Tin Plated, 600V Product overview: 2-520181-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520181-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-520181-2
Terminals 2-520181-2
Terminals 187 ULTRAFAST RCPT Reel of 2700

Terminals 187 ULTRAFAST RCPT Reel of 2700

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 2-520181-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520181-2
Quick Connects, Quick Disconnect Connectors 2-520181-2
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Supplier's Site Datasheet
Terminal, Female Disconnect 4.75Mm Crimp; Product Range Amp - Te Connectivity - 90F3743 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 4.75Mm Crimp; Product Range Amp - Te Connectivity
90F3743
Terminal, Female Disconnect 4.75Mm Crimp; Product Range Amp - Te Connectivity 90F3743
TERMINAL, FEMALE DISCONNECT 4.75MM CRIMP; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Tab Width:0.187"RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 4.75MM CRIMP; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Tab Width:0.187"RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity - 38AC2998 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
38AC2998
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity 38AC2998
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Ultra-Fast 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Ultra-Fast 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285191-2-520181-2 2-520181-2 A27804CT-ND 392-2-520181-2 2-520181-2 2-520181-2 90F3743
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors 600V Electronic Connector Terminals Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 4.75Mm Crimp; Product Range Amp - Te Connectivity
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products