TE Connectivity Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab 2-520129-2

Description
250 ULTRA-FAST FLG 22-18 TPBR LOOSE PC
Request a Quote Datasheet
Description
250 ULTRA-FAST FLG 22-18 TPBR LOOSE PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - 2-520129-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
2-520129-2
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab 2-520129-2
250 ULTRA-FAST FLG 22-18 TPBR LOOSE PC

250 ULTRA-FAST FLG 22-18 TPBR LOOSE PC

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364709-2-520129-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364709-2-520129-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364709-2-520129-2
Win Source Part Number: 1364709-2-520129-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Package: Bulk Product Status: Active Base Product Number: 520129 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Fully Insulated Color: Red Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.165" (4.19mm)

Win Source Part Number: 1364709-2-520129-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast
Package: Bulk
Product Status: Active
Base Product Number: 520129
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Color: Red
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.165" (4.19mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27840-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27840-ND
Quick Connects, Quick Disconnect Connectors A27840-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-2-520129-2
600V Electronic Connector 392-2-520129-2
Brass Tin Receptacle Terminal, 22-18AWG, 600V, Right Angle Product overview: 2-520129-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520129-2 can be used for catalog matching and distributor lookup.

Brass Tin Receptacle Terminal, 22-18AWG, 600V, Right Angle Product overview: 2-520129-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520129-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity - 90F3716 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
90F3716
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity 90F3716
TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
15J4179
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 15J4179
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site
Ultrafast 250 Assy Flag 22-18 Tpbr Lp Amp - Te Connectivity - 76AC3492 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast 250 Assy Flag 22-18 Tpbr Lp Amp - Te Connectivity
76AC3492
Ultrafast 250 Assy Flag 22-18 Tpbr Lp Amp - Te Connectivity 76AC3492
ULTRAFAST 250 ASSY FLAG 22-18 TPBR LP

ULTRAFAST 250 ASSY FLAG 22-18 TPBR LP

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 2-520129-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520129-2
Quick Connects, Quick Disconnect Connectors 2-520129-2
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-520129-2
Terminals 2-520129-2
Terminals FLAG RECP 22-18 .250 .250 x .032

Terminals FLAG RECP 22-18 .250 .250 x .032

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-520129-2 1364709-2-520129-2 A27840-ND 392-2-520129-2 90F3716 15J4179 2-520129-2 2-520129-2
Product Name Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors 600V Electronic Connector Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers