TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520103-2

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27906-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27906-ND
Quick Connects, Quick Disconnect Connectors A27906-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333668-2-520103-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333668-2-520103-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333668-2-520103-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333668-2-520103-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Male Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.135" (3.43mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -HUB-FULLINSUL-22-18 M-CSI-ND,-2-520103-2 -SI,-HUB-FULLINSUL-2 2-18M-SI-ND,2-520103 -2-ND,-2-520103-2-CS I,-HUB-FULLINSUL-22- 18M-SI,A27906,-HUB-F ULLINSUL-22-18M-CSI, 25201032 Base Product Number: 520103 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333668-2-520103-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Male
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.855" (21.72mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.135" (3.43mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -HUB-FULLINSUL-22-18M-CSI-ND,-2-520103-2-SI,-HUB-FULLINSUL-22-18M-SI-ND,2-520103-2-ND,-2-520103-2-CSI,-HUB-FULLINSUL-22-18M-SI,A27906,-HUB-FULLINSUL-22-18M-CSI,25201032
Base Product Number: 520103
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-2-520103-2
600V Electronic Connector 392-2-520103-2
Fast Tab Terminal, 22-18 AWG, Brass, Tin Plated, Red Nylon Insulated, 600V Product overview: 2-520103-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520103-2 can be used for catalog matching and distributor lookup.

Fast Tab Terminal, 22-18 AWG, Brass, Tin Plated, Red Nylon Insulated, 600V Product overview: 2-520103-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520103-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN QC TAB 18-22AWG 0.250 CRIMP - 792-2-520103-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC TAB 18-22AWG 0.250 CRIMP
792-2-520103-2
CONN QC TAB 18-22AWG 0.250 CRIMP 792-2-520103-2
CONN QC TAB 18-22AWG 0.250 CRIMP

CONN QC TAB 18-22AWG 0.250 CRIMP

Supplier's Site
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity - 90F3723 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
90F3723
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity 90F3723
TERMINAL, MALE DISCONNECT, 6.35MM, RED; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM, RED; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast 250 Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
15J4178
Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 15J4178
Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 2-520103-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520103-2
Quick Connects, Quick Disconnect Connectors 2-520103-2
CONN QC TAB 18-22AWG 0.250 CRIMP

CONN QC TAB 18-22AWG 0.250 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27906-ND 1333668-2-520103-2 392-2-520103-2 792-2-520103-2 90F3723 15J4178 2-520103-2
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 600V Electronic Connector CONN QC TAB 18-22AWG 0.250 CRIMP Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG 18 to 22 AWG
Termination Crimp Tab Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details