TE Connectivity Terminals - 2-520102-2 2-520102-2

Description
Manufacturer: TE Connectivity Win Source Part Number: 854774-2-520102-2 Series: Ultra-Fast Features: 0.250" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 520102 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -RAYVOSS-UF-TAB-22-1 8TPBR-CSI-ND, 25201022, A27906CT, -2-520102-2-CSI, -RAYVOSS-UF-TAB-22-1 8TPBR-CSI, -2-520102-2-SI, 2-520102-2-ND, -RAYVOSS-UF-TAB-22-1 8TPBR-SI, -RAYVOSS-UF-TAB-22-1 8TPBR-SI-ND, A27906TR
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854774-2-520102-2 Series: Ultra-Fast Features: 0.250" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 520102 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -RAYVOSS-UF-TAB-22-1 8TPBR-CSI-ND, 25201022, A27906CT, -2-520102-2-CSI, -RAYVOSS-UF-TAB-22-1 8TPBR-CSI, -2-520102-2-SI, 2-520102-2-ND, -RAYVOSS-UF-TAB-22-1 8TPBR-SI, -RAYVOSS-UF-TAB-22-1 8TPBR-SI-ND, A27906TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 2-520102-2 - 854774-2-520102-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 2-520102-2
854774-2-520102-2
Terminals - 2-520102-2 854774-2-520102-2
Manufacturer: TE Connectivity Win Source Part Number: 854774-2-520102-2 Series: Ultra-Fast Features: 0.250" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 520102 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -RAYVOSS-UF-TAB-22-1 8TPBR-CSI-ND, 25201022, A27906CT, -2-520102-2-CSI, -RAYVOSS-UF-TAB-22-1 8TPBR-CSI, -2-520102-2-SI, 2-520102-2-ND, -RAYVOSS-UF-TAB-22-1 8TPBR-SI, -RAYVOSS-UF-TAB-22-1 8TPBR-SI-ND, A27906TR

Manufacturer: TE Connectivity
Win Source Part Number: 854774-2-520102-2
Series: Ultra-Fast
Features: 0.250" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 520102
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -RAYVOSS-UF-TAB-22-18TPBR-CSI-ND, 25201022, A27906CT, -2-520102-2-CSI, -RAYVOSS-UF-TAB-22-18TPBR-CSI, -2-520102-2-SI, 2-520102-2-ND, -RAYVOSS-UF-TAB-22-18TPBR-SI, -RAYVOSS-UF-TAB-22-18TPBR-SI-ND, A27906TR

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27906TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27906TR-ND
Quick Connects, Quick Disconnect Connectors A27906TR-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27906CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27906CT-ND
Quick Connects, Quick Disconnect Connectors A27906CT-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-520102-2
Electronic Connector 392-2-520102-2
Insulated Receptacle, Brass/Tin, 22-18 AWG, Red Nylon Product overview: 2-520102-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520102-2 can be used for catalog matching and distributor lookup.

Insulated Receptacle, Brass/Tin, 22-18 AWG, Red Nylon Product overview: 2-520102-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520102-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity - 29C5844 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
29C5844
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity 29C5844
TERMINAL, MALE DISCONNECT, 6.35MM, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:RedRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast Faston Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
28T0298
Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 28T0298
Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-520102-2
Terminals 2-520102-2
Terminals .25 ULTRA-FAST TAB Reel of 1400

Terminals .25 ULTRA-FAST TAB Reel of 1400

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 2-520102-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520102-2
Quick Connects, Quick Disconnect Connectors 2-520102-2
CONN QC TAB 18-22AWG 0.250 CRIMP

CONN QC TAB 18-22AWG 0.250 CRIMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 854774-2-520102-2 A27906TR-ND 392-2-520102-2 29C5844 28T0298 2-520102-2 2-520102-2
Product Name Terminals - 2-520102-2 Quick Connects, Quick Disconnect Connectors Electronic Connector Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Male Quick Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity Terminals Quick Connects, Quick Disconnect Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Contact Size (AWG) 18 to 22 AWG 22 AWG 18 to 22 AWG
Termination Tab Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products