TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520102-1

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100532TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100532TR-ND
Quick Connects, Quick Disconnect Connectors A100532TR-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100532CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100532CT-ND
Quick Connects, Quick Disconnect Connectors A100532CT-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Contacts - 2-520102-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2-520102-1
Contacts 2-520102-1
ULTRA-FAST 250 ASSEMBLY TAB 22-18 AWG BR

ULTRA-FAST 250 ASSEMBLY TAB 22-18 AWG BR

Buy Now
Swedesboro, NJ, United States
Contacts
2-520102-1
Contacts 2-520102-1
ULTRA-FAST TAB STRIP

ULTRA-FAST TAB STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
2-520102-1
Contacts 2-520102-1
Contacts

Contacts

Buy Now
Male Disconnect, 6.35Mm, 18Awg, Red; Product Range Amp - Te Connectivity - 33B6721 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 18Awg, Red; Product Range Amp - Te Connectivity
33B6721
Male Disconnect, 6.35Mm, 18Awg, Red; Product Range Amp - Te Connectivity 33B6721
MALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:Positive Lock 0.250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:Positive Lock 0.250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site
Ultra-Fast 250 Assembly Tab 22-18 Awg Br Amp - Te Connectivity - 41AJ5810 - Newark, An Avnet Company
Chicago, IL, United States
Ultra-Fast 250 Assembly Tab 22-18 Awg Br Amp - Te Connectivity
41AJ5810
Ultra-Fast 250 Assembly Tab 22-18 Awg Br Amp - Te Connectivity 41AJ5810
ULTRA-FAST 250 ASSEMBLY TAB 22-18 AWG BR

ULTRA-FAST 250 ASSEMBLY TAB 22-18 AWG BR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-520102-1
Terminals 2-520102-1
Terminals .250 ULTRA-FAST TAB 22-18 BR

Terminals .250 ULTRA-FAST TAB 22-18 BR

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100532TR-ND 2-520102-1 33B6721 41AJ5810 2-520102-1
Product Name Quick Connects, Quick Disconnect Connectors Contacts Male Disconnect, 6.35Mm, 18Awg, Red; Product Range Amp - Te Connectivity Ultra-Fast 250 Assembly Tab 22-18 Awg Br Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1215-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details