TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 2-520084-2

Description
Win Source Part Number: 1365017-2-520084-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Package: Bulk Product Status: Active Base Product Number: 520084 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.735" (18.67mm) Color: Red Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm), 0.125" (3.18mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.120" (3.05mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365017-2-520084-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Package: Bulk Product Status: Active Base Product Number: 520084 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.735" (18.67mm) Color: Red Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm), 0.125" (3.18mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.120" (3.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365017-2-520084-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365017-2-520084-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365017-2-520084-2
Win Source Part Number: 1365017-2-520084-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Package: Bulk Product Status: Active Base Product Number: 520084 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.735" (18.67mm) Color: Red Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm), 0.125" (3.18mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.120" (3.05mm)

Win Source Part Number: 1365017-2-520084-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast
Package: Bulk
Product Status: Active
Base Product Number: 520084
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 0.735" (18.67mm)
Color: Red
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm), 0.125" (3.18mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.120" (3.05mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-520084-2
Electronic Connector 392-2-520084-2
Brass Tin Receptacle Terminal 18-22AWG Red Nylon Insulated Product overview: 2-520084-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520084-2 can be used for catalog matching and distributor lookup.

Brass Tin Receptacle Terminal 18-22AWG Red Nylon Insulated Product overview: 2-520084-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520084-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27797-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27797-ND
Quick Connects, Quick Disconnect Connectors A27797-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 2-520084-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520084-2
Quick Connects, Quick Disconnect Connectors 2-520084-2
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Supplier's Site Datasheet
Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity - 90F3876 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity
90F3876
Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity 90F3876
TERMINAL, FEMALE DISCONNECT, 3.18MM, RED; Product Range:Ultra-Fast FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.18mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 3.18MM, RED; Product Range:Ultra-Fast FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.18mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
2-520084-2 Rohs Compliant Amp - Te Connectivity - 82AC1161 - Newark, An Avnet Company
Chicago, IL, United States
2-520084-2 Rohs Compliant Amp - Te Connectivity
82AC1161
2-520084-2 Rohs Compliant Amp - Te Connectivity 82AC1161
2-520084-2 ROHS COMPLIANT: YES

2-520084-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CONN QC RCPT 18-22AWG 0.110 - 792-2-520084-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 18-22AWG 0.110
792-2-520084-2
CONN QC RCPT 18-22AWG 0.110 792-2-520084-2
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-520084-2
Terminals 2-520084-2
Terminals INSULATED RECP 22-18 .110/.125 x .020

Terminals INSULATED RECP 22-18 .110/.125 x .020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365017-2-520084-2 392-2-520084-2 A27797-ND 2-520084-2 90F3876 82AC1161 792-2-520084-2 2-520084-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity 2-520084-2 Rohs Compliant Amp - Te Connectivity CONN QC RCPT 18-22AWG 0.110 Terminals
Termination Crimp Receptacle Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Gender Female / Jack Female / Jack Female / Jack
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products