TE Connectivity Quick Connects, Quick Disconnect Connectors 2-520083-2

Description
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27797CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27797CT-ND
Quick Connects, Quick Disconnect Connectors A27797CT-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27797TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27797TR-ND
Quick Connects, Quick Disconnect Connectors A27797TR-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-520083-2
Terminals 2-520083-2
Terminals FASTON Reel of 3000

Terminals FASTON Reel of 3000

Buy Now Datasheet
Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity - 70C3813 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity
70C3813
Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity 70C3813
TERMINAL, FEMALE DISCONNECT, 3.18MM, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Tab Width:0.125" RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 3.18MM, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Tab Width:0.125" RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast 110/125 Series, 0.11
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast 110/125 Series, 0.11" X 0.02" Rohs Compliant Raychem - Te Connectivity
28T0297
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast 110/125 Series, 0.11" X 0.02" Rohs Compliant Raychem - Te Connectivity 28T0297
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast 110/125 Series, 0.11" x 0.02" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast 110/125 Series, 0.11" x 0.02" RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Disconnect, 3.18Mm, Red, Full Reel; Product Range Amp - Te Connectivity - 27X7154 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 3.18Mm, Red, Full Reel; Product Range Amp - Te Connectivity
27X7154
Terminal, Female Disconnect, 3.18Mm, Red, Full Reel; Product Range Amp - Te Connectivity 27X7154
TERMINAL, FEMALE DISCONNECT, 3.18MM, RED, FULL REEL; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 3.18MM, RED, FULL REEL; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 2-520083-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520083-2
Quick Connects, Quick Disconnect Connectors 2-520083-2
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27797CT-ND 2-520083-2 70C3813 28T0297 2-520083-2
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 3.18Mm, Red; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast 110/125 Series, 0.11" X 0.02" Rohs Compliant Raychem - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG 18 to 22 AWG
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products