TE Connectivity No. Of Contacts Amp - Te Connectivity 2-5178238-4.

Description
No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Description
No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 16AC0553 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
16AC0553
No. Of Contacts Amp - Te Connectivity 16AC0553
No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes

No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0553
Product Name No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details