TE Connectivity Wire-Board Connector, Receptacle 14 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 2-5178238-1.

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 14 POSITION 1.27MM; NO. OF CONTACTS:14CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:WIRE TO BOARD; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:CHAMP 0.050 SERIES; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 14 POSITION 1.27MM; NO. OF CONTACTS:14CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:WIRE TO BOARD; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:CHAMP 0.050 SERIES; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 14 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity - 28AC7781 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 14 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
28AC7781
Wire-Board Connector, Receptacle 14 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 28AC7781
WIRE-BOARD CONNECTOR, RECEPTACLE 14 POSITION 1.27MM; NO. OF CONTACTS:14CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:WIRE TO BOARD; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:CHAMP 0.050 SERIES; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

WIRE-BOARD CONNECTOR, RECEPTACLE 14 POSITION 1.27MM; NO. OF CONTACTS:14CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:WIRE TO BOARD; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:CHAMP 0.050 SERIES; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7781
Product Name Wire-Board Connector, Receptacle 14 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details