TE Connectivity No. Of Contacts Amp - Te Connectivity 2-5175887-7.

Description
No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Header Contact; Contact Termination Type:Solder; Product Range:.050 Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Header Contact; Contact Termination Type:Solder; Product Range:.050 Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC1688 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC1688
No. Of Contacts Amp - Te Connectivity 24AC1688
No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Header Contact; Contact Termination Type:Solder; Product Range:.050 Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Header Contact; Contact Termination Type:Solder; Product Range:.050 Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1688
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Adapters - 191203 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
View Details