TE Connectivity Centronics Connectors 2-5175677-7

Description
50 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
50 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - A32496-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A32496-ND
Centronics Connectors A32496-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2-5175677-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5175677-7
Board to Board & Mezzanine Connectors 2-5175677-7
CHAMP.050 PLUG CONN KIT 50P PB-FREE

CHAMP.050 PLUG CONN KIT 50P PB-FREE

Buy Now
Wire-Board Connector, Plug 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity - 29M7759 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
29M7759
Wire-Board Connector, Plug 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 29M7759
WIRE-BOARD CONNECTOR, PLUG 50 POSITION 1.27MM; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:Series II Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG 50 POSITION 1.27MM; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:Series II Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32496-ND 2-5175677-7 29M7759
Product Name Centronics Connectors Board to Board & Mezzanine Connectors Wire-Board Connector, Plug 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Centronics Connector Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
C Series Connectors: EMC Metallic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details