TE Connectivity Centronics Connectors 2-5175677-4

Description
26 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
26 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - A32495-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A32495-ND
Centronics Connectors A32495-ND
26 Position Plug Connector Free Hanging (In-Line) IDC

26 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors
Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors Series: CHAMP .050 II Package: Bulk Product Status: Obsolete Connector Type: Plug Mounting Type: Free Hanging (In-Line) Contact Finish: Gold Base Product Number: 5175677

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors
Series: CHAMP .050 II
Package: Bulk
Product Status: Obsolete
Connector Type: Plug
Mounting Type: Free Hanging (In-Line)
Contact Finish: Gold
Base Product Number: 5175677

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A32495-ND
Product Name Centronics Connectors Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors
Connector Type Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - Z6555-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers