Body Features Actuator Color : Red Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 29 Number of Switches : 29
Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness (MICIN) : 98.42
Dimensions Product Height : 8.5 MM [.334 INCH ] Product Length : 76.2 MM [2.999 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100
Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Body Features
- Actuator Color : Red
- Case Color : Natural
- Case Material : Nylon - GF
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Positions : 29
- Number of Switches : 29
Contact Features
- Contact Base Material : Phosphor Bronze
- PCB Contact Termination Area Plating Material : Tin
- Switch Contact Plating Material : Tin
- Switch Contact Plating Material Thickness (MICIN) : 98.42
Dimensions
- Product Height : 8.5 MM [.334 INCH ]
- Product Length : 76.2 MM [2.999 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : .01
- Operating Voltage (VDC) : 50
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Packaging Features
- Packaging Method : Box & Carton
- Packaging Quantity : 100
Product Type Features
- Actuator Style : Slide
- DIP & SIP Switch Type : DIP
- Sealed Device : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions
- Operating Temperature Range (DEGC) : -25 - 70