TE Connectivity FPC Connectors 2-487951-0

Description
Configuration Features Number of Positions : 20 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 20 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 2-487951-0 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
2-487951-0
FPC Connectors 2-487951-0
Configuration Features Number of Positions : 20 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 20
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Location : Top

Dimensions


  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Width : 5.4 MM  [.213 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention Type : Zero Insertion Force (ZIF)
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • PCB Connector Assembly Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC, FPC (FlatFlexible) Connectors - 2-487951-0 - 1003258-2-487951-0 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 2-487951-0
1003258-2-487951-0
FFC, FPC (FlatFlexible) Connectors - 2-487951-0 1003258-2-487951-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003258-2-487951-0 Packaging: Reel - TR Number of Positions: 20 Pitch: 0.039" (1.00mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin-Lead Contact Finish Thickness: 150μin (3.81μm) Voltage Rating: 200V Current Rating: 1A Height Above Board: 0.101" (2.56mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1003258-2-487951-0
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.039" (1.00mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin-Lead
Contact Finish Thickness: 150μin (3.81μm)
Voltage Rating: 200V
Current Rating: 1A
Height Above Board: 0.101" (2.56mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-2-487951-0
Electronic Connector 399-2-487951-0
CONN FPC TOP 20POS 1MM R/A Product overview: 2-487951-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2-487951-0 can be used for catalog matching and distributor lookup.

CONN FPC TOP 20POS 1MM R/A Product overview: 2-487951-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2-487951-0 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC / FPC - 2-487951-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
2-487951-0
FFC / FPC 2-487951-0
020 1MM FPC TOP HORZ

020 1MM FPC TOP HORZ

Buy Now
020 1Mm Fpc Top Horz Amp - Te Connectivity - 36AC1518 - Newark, An Avnet Company
Chicago, IL, United States
020 1Mm Fpc Top Horz Amp - Te Connectivity
36AC1518
020 1Mm Fpc Top Horz Amp - Te Connectivity 36AC1518
020 1MM FPC TOP HORZ

020 1MM FPC TOP HORZ

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-487951-0 1003258-2-487951-0 399-2-487951-0 2-487951-0 36AC1518
Product Name FPC Connectors FFC, FPC (FlatFlexible) Connectors - 2-487951-0 Electronic Connector FFC / FPC 020 1Mm Fpc Top Horz Amp - Te Connectivity
Termination Surface Mount Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details