TE Connectivity Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts 2-487406-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333358-2-487406-4 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Contact Termination: Crimp Pin or Socket: Socket Standard Package: 14,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2-487406-4-ND,A10053 1TR,A100531CT,248740 64,-2-487406-4-CSI,- 2-487406-4-SI Base Product Number: 487406 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333358-2-487406-4 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Contact Termination: Crimp Pin or Socket: Socket Standard Package: 14,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2-487406-4-ND,A10053 1TR,A100531CT,248740 64,-2-487406-4-CSI,- 2-487406-4-SI Base Product Number: 487406 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts - 1333358-2-487406-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts
1333358-2-487406-4
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts 1333358-2-487406-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333358-2-487406-4 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Contact Termination: Crimp Pin or Socket: Socket Standard Package: 14,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2-487406-4-ND,A10053 1TR,A100531CT,248740 64,-2-487406-4-CSI,- 2-487406-4-SI Base Product Number: 487406 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333358-2-487406-4
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 14,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2-487406-4-ND,A100531TR,A100531CT,24874064,-2-487406-4-CSI,-2-487406-4-SI
Base Product Number: 487406
RoHS Status: RoHS Compliant

Buy Now Datasheet
Contacts - 2-487406-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2-487406-4
Contacts 2-487406-4
FFC,RCPT CONTACT,STD PRESSURE

FFC,RCPT CONTACT,STD PRESSURE

Buy Now
Contacts - 2-487406-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2-487406-4
Contacts 2-487406-4
FFC .100 CL RECPT CON

FFC .100 CL RECPT CON

Buy Now
Swedesboro, NJ, United States
Contacts
2-487406-4
Contacts 2-487406-4
Contacts

Contacts

Buy Now
FFC, FPC (Flat Flexible) Connector Contacts - A100531TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Contacts
A100531TR-ND
FFC, FPC (Flat Flexible) Connector Contacts A100531TR-ND
Contact Crimp Socket Tin

Contact Crimp Socket Tin

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Contacts - A100531CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Contacts
A100531CT-ND
FFC, FPC (Flat Flexible) Connector Contacts A100531CT-ND
Contact Crimp Socket Tin

Contact Crimp Socket Tin

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-2-487406-4
Electronic Connector 332-2-487406-4
FFC Connector Tool | Bronze Tin Gold Contacts | 2.54mm Pitch | IDC Product overview: 2-487406-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-487406-4 can be used for catalog matching and distributor lookup.

FFC Connector Tool | Bronze Tin Gold Contacts | 2.54mm Pitch | IDC Product overview: 2-487406-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-487406-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 2-487406-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
2-487406-4
Connectors Crimp Contacts, Commercial, Stamped & Formed 2-487406-4
FFCRCPT CONTACTSTD PRESSURE

FFCRCPT CONTACTSTD PRESSURE

Buy Now
Contact, Socket, Idc / Idt; Product Range Amp - Te Connectivity - 42K6811 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Idc / Idt; Product Range Amp - Te Connectivity
42K6811
Contact, Socket, Idc / Idt; Product Range Amp - Te Connectivity 42K6811
CONTACT, SOCKET, IDC / IDT; Product Range:FFC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMP Flexible Flat Cable (FFC) Housings RoHS Compliant: Yes

CONTACT, SOCKET, IDC / IDT; Product Range:FFC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMP Flexible Flat Cable (FFC) Housings RoHS Compliant: Yes

Supplier's Site
Contact, Ffc Series, Socket, Crimp, Phosphor Bronze Amp - Te Connectivity - 87X2817 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Ffc Series, Socket, Crimp, Phosphor Bronze Amp - Te Connectivity
87X2817
Contact, Ffc Series, Socket, Crimp, Phosphor Bronze Amp - Te Connectivity 87X2817
Contact, FFC Series, Socket, Crimp, Phosphor Bronze

Contact, FFC Series, Socket, Crimp, Phosphor Bronze

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333358-2-487406-4 2-487406-4 A100531TR-ND 332-2-487406-4 2-487406-4 42K6811 87X2817
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts Contacts FFC, FPC (Flat Flexible) Connector Contacts Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, Idc / Idt; Product Range Amp - Te Connectivity Contact, Ffc Series, Socket, Crimp, Phosphor Bronze Amp - Te Connectivity
Termination Crimp IDC Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details