Contact Crimp Socket Gold
Contact Crimp Socket Gold
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Housings
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Base Product Number: 487406
FFCRCPT CONTACTSTD PRESSURE
FFC Socket Contact, 2A, 300V, Gold Plated Bronze, Straight, IDC Product overview: 2-487406-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-487406-3 can be used for catalog matching and distributor lookup.
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2-487406-3TR-ND | 2-487406-3 | 2-487406-3 | 332-2-487406-3 | |
| Product Name | FFC, FPC (Flat Flexible) Connector Contacts | Contacts | Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Housings | Connectors Crimp Contacts, Commercial, Stamped & Formed | 2A 300V Electronic Connector |
| Termination | Crimp | IDC |