FFCRCPT CONTACTSTD PRESSURE
Contact Crimp Socket Gold
Contact Crimp Socket Gold
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333402-2-487406-2
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 14,000
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A124954DKR,A124954DK
Base Product Number: 487406
RoHS Status: RoHS Compliant
FFC IDC Female Connector, 2.54mm Pitch, 2A, 300V, Gold Bronze Product overview: 2-487406-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-487406-2 can be used for catalog matching and distributor lookup.
FFC,RCPT CONTACT,STD PRESSURE ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-487406-2 | A124954TR-ND | 1333402-2-487406-2 | 2-487406-2 | 332-2-487406-2 | 79AH9195 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | FFC, FPC (Flat Flexible) Connector Contacts | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts | Contacts | 2A 300V Electronic Connector | Ffc,rcpt Contact,std Pressure Rohs Compliant Te Connectivity |
| Gender | Female / Jack | Female / Jack |