TE Connectivity Connector Housing, Rcpt, 4Pos, 6.35Mm; Product Range Amp Te Connectivity 2-480703-0

Description
CONNECTOR HOUSING, RCPT, 4POS, 6.35MM; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:AMP MATE-N-LOK Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS, 6.35MM; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:AMP MATE-N-LOK Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos, 6.35Mm; Product Range Amp Te Connectivity - 15H2956 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos, 6.35Mm; Product Range Amp Te Connectivity
15H2956
Connector Housing, Rcpt, 4Pos, 6.35Mm; Product Range Amp Te Connectivity 15H2956
CONNECTOR HOUSING, RCPT, 4POS, 6.35MM; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:AMP MATE-N-LOK Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS, 6.35MM; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:6.35mm; For Use With:AMP MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15H2956
Product Name Connector Housing, Rcpt, 4Pos, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details