TE Connectivity Applicators 2-4151133-1

Description
Dimensions Insulation Crimp Width : 5 MM  [.197 INCH ] Insulation Diameter Range : 4 - 4.3 MM  [.157 - .169 INCH ] Wire Crimp Width : 4.01 MM  [.158 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : OV Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Crimp Width : 5 MM  [.197 INCH ] Insulation Diameter Range : 4 - 4.3 MM  [.157 - .169 INCH ] Wire Crimp Width : 4.01 MM  [.158 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : OV Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-4151133-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-4151133-1
Applicators 2-4151133-1
Dimensions Insulation Crimp Width : 5 MM  [.197 INCH ] Insulation Diameter Range : 4 - 4.3 MM  [.157 - .169 INCH ] Wire Crimp Width : 4.01 MM  [.158 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : OV Wire Crimp Form : F

Dimensions


  • Insulation Crimp Width : 5 MM  [.197 INCH ]
  • Insulation Diameter Range : 4 - 4.3 MM  [.157 - .169 INCH ]
  • Wire Crimp Width : 4.01 MM  [.158 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : OV
  • Wire Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-4151133-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803260-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633989-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707988-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details