TE Connectivity Applicators 2-4151082-1

Description
Dimensions Insulation Crimp Width : 2 MM  [.079 INCH ] Insulation Diameter Range : 1.2 - 1.7 MM  [.047 - .067 INCH ] Wire Crimp Width : 1.6 MM  [.063 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Crimp Width : 2 MM  [.079 INCH ] Insulation Diameter Range : 1.2 - 1.7 MM  [.047 - .067 INCH ] Wire Crimp Width : 1.6 MM  [.063 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-4151082-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-4151082-1
Applicators 2-4151082-1
Dimensions Insulation Crimp Width : 2 MM  [.079 INCH ] Insulation Diameter Range : 1.2 - 1.7 MM  [.047 - .067 INCH ] Wire Crimp Width : 1.6 MM  [.063 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F Wire Crimp Form : F

Dimensions


  • Insulation Crimp Width : 2 MM  [.079 INCH ]
  • Insulation Diameter Range : 1.2 - 1.7 MM  [.047 - .067 INCH ]
  • Wire Crimp Width : 1.6 MM  [.063 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
  • Wire Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-4151082-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1583690-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707664-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633962-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
2 suppliers