TE Connectivity
Applicators
2-4150125-2
Description
Dimensions Insulation Crimp Width : 3.6 MM [.142 INCH ] Wire Crimp Width : 2 MM [.079 INCH ]
Other Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Loose Piece Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Crimp Width : 3.6 MM [.142 INCH ] Wire Crimp Width : 2 MM [.079 INCH ]
Other Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Loose Piece Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Insulation Crimp Width : 3.6 MM [.142 INCH ] Wire Crimp Width : 2 MM [.079 INCH ]
Other Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Loose Piece Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP
Dimensions
- Insulation Crimp Width : 3.6 MM [.142 INCH ]
- Wire Crimp Width : 2 MM [.079 INCH ]
Other
- Application Interface : Female Adapter Post - Pacific Style
- Applicator & Product Style : OCEAN
- Applicator Feed Type : Loose Piece
- Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features
- Insulation Crimp Form : SP
- Wire Crimp Form : SP
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2-4150125-2 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Crimper
Form Factor
Handheld; Ratchet
View Details
Application / Connector Type
General Application
Technology
Electrical; Hydraulic Tool; Hand Tools
View Details