TE Connectivity
Applicators
2-4150104-2
Description
Dimensions Insulation Crimp Width : 4.6 MM [.181 INCH ] Insulation Diameter Range : 2.39 - 3.71 MM [.094 - .146 INCH ] Wire Crimp Width : 2.9 MM [.114 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Crimp Width : 4.6 MM [.181 INCH ] Insulation Diameter Range : 2.39 - 3.71 MM [.094 - .146 INCH ] Wire Crimp Width : 2.9 MM [.114 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Insulation Crimp Width : 4.6 MM [.181 INCH ] Insulation Diameter Range : 2.39 - 3.71 MM [.094 - .146 INCH ] Wire Crimp Width : 2.9 MM [.114 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP
Dimensions
- Insulation Crimp Width : 4.6 MM [.181 INCH ]
- Insulation Diameter Range : 2.39 - 3.71 MM [.094 - .146 INCH ]
- Wire Crimp Width : 2.9 MM [.114 INCH ]
Other
- Alignment Aids : Camera, Alignment Gauge
- Application Interface : Female Adapter Post - Pacific Style
- Applicator & Product Style : OCEAN
- Applicator Feed Type : Pneumatic
- Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
- Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features
- Insulation Crimp Form : SP
- Wire Crimp Form : SP
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2-4150104-2 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Application / Connector Type
General Application
Technology
Hand Tools
View Details