TE Connectivity Applicators 2-4150103-1

Description
Dimensions Insulation Crimp Width : 4.7 MM  [.185 INCH ] Insulation Diameter Range : 3.3 - 4.45 MM  [.13 - .175 INCH ] Wire Crimp Width : 3.1 MM  [.122 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP
Request a Quote Datasheet
Description
Dimensions Insulation Crimp Width : 4.7 MM  [.185 INCH ] Insulation Diameter Range : 3.3 - 4.45 MM  [.13 - .175 INCH ] Wire Crimp Width : 3.1 MM  [.122 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-4150103-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-4150103-1
Applicators 2-4150103-1
Dimensions Insulation Crimp Width : 4.7 MM  [.185 INCH ] Insulation Diameter Range : 3.3 - 4.45 MM  [.13 - .175 INCH ] Wire Crimp Width : 3.1 MM  [.122 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP

Dimensions


  • Insulation Crimp Width : 4.7 MM  [.185 INCH ]
  • Insulation Diameter Range : 3.3 - 4.45 MM  [.13 - .175 INCH ]
  • Wire Crimp Width : 3.1 MM  [.122 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : SP
  • Wire Crimp Form : SP
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-4150103-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1762325-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707664-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803454-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1060713-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details