Dimensions Wire Crimp Width : 1.5 MM [.059 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Wire Crimp Width : 1.5 MM [.059 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions Wire Crimp Width : 1.5 MM [.059 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions
Wire Crimp Width : 1.5 MM [.059 INCH ]
Other
Alignment Aids : Camera, Alignment Gauge
Application Interface : Female Adapter Post - Pacific Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Pneumatic
Service Options : Cross Section - Photograph, Crimped Samples, Capability Study