TE Connectivity Connectors, Interconnects - Shunts, Jumpers 2-382811-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332710-2-382811-1 Category: Connectors, Interconnects>Shunts , Jumpers Packaging: Bulk Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Gender: Female Sockets Housing Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1,500 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -2-382811-1-SI,A3169 7,23828111 Base Product Number: 382811 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332710-2-382811-1 Category: Connectors, Interconnects>Shunts , Jumpers Packaging: Bulk Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Gender: Female Sockets Housing Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1,500 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -2-382811-1-SI,A3169 7,23828111 Base Product Number: 382811 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Shunts, Jumpers - 1332710-2-382811-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1332710-2-382811-1
Connectors, Interconnects - Shunts, Jumpers 1332710-2-382811-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332710-2-382811-1 Category: Connectors, Interconnects>Shunts , Jumpers Packaging: Bulk Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Gender: Female Sockets Housing Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1,500 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -2-382811-1-SI,A3169 7,23828111 Base Product Number: 382811 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332710-2-382811-1
Category: Connectors, Interconnects>Shunts, Jumpers
Packaging: Bulk
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Gender: Female Sockets
Housing Material: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 1,500
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -2-382811-1-SI,A31697,23828111
Base Product Number: 382811
RoHS Status: RoHS Compliant

Buy Now Datasheet
Shunts, Jumpers - A31697-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
A31697-ND
Shunts, Jumpers A31697-ND
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Tin"

"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Tin"

Buy Now Datasheet
Connectors - 2-382811-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2-382811-1
Connectors 2-382811-1
SHUNT ECON PHBRSN BLACK

SHUNT ECON PHBRSN BLACK

Buy Now
Shunts, Jumpers - 2-382811-1 - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
2-382811-1
Shunts, Jumpers 2-382811-1
SHUNT ECONOMY 2POS .100 TIN

SHUNT ECONOMY 2POS .100 TIN

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Shunts & Jumpers
2-382811-1
Connectors >> Shunts & Jumpers 2-382811-1
Open Top 2.54mm P=2.54mm Shunts & Jumpers ROHS

Open Top 2.54mm P=2.54mm Shunts & Jumpers ROHS

Supplier's Site Datasheet
Post Shunt, 2 Position, Economy Version, Open Top Style, .100 CL, Low Profile - 70042389 - Allied Electronics, Inc.
Fort Worth, TX, USA
Post Shunt, 2 Position, Economy Version, Open Top Style, .100 CL, Low Profile
70042389
Post Shunt, 2 Position, Economy Version, Open Top Style, .100 CL, Low Profile 70042389
Post Shunt, 2 Position, Economy Version, Open Top Style, .100 CL, Low Profile

Post Shunt, 2 Position, Economy Version, Open Top Style, .100 CL, Low Profile

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332710-2-382811-1 A31697-ND 2-382811-1 2-382811-1 2-382811-1 70042389
Product Name Connectors, Interconnects - Shunts, Jumpers Shunts, Jumpers Connectors Shunts, Jumpers Connectors >> Shunts & Jumpers Post Shunt, 2 Position, Economy Version, Open Top Style, .100 CL, Low Profile
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Backplane Connector Accessories - 609-4401-ND - DigiKey
Amphenol Communications Solutions
View Details
3 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details